The IRFS7730-7P is a 75V N-channel HEXFET power MOSFET in a D2Pak-7Pin package, designed for high-current applications such as motor drives, synchronous rectification, and DC/DC conversion. It has a typical on-resistance of 1.70 mΩ at VGS = 10V and ID = 100A, with a maximum continuous drain current of 240 A limited by the package. The device features enhanced ruggedness, fully characterized avalanche and dynamic dV/dt performance, and a body diode with high dv/dt and di/dt capability. It is RoHS compliant and meets JEDEC JESD47F industrial qualification standards. Thermal resistance from junction to case is rated at 0.40 °C/W max.
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak 7-Lead package
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS7730-7P |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0020 ohms |