Infineon Technologies AG Single FETs, MOSFETs IRFB7434GPBF

Description
N-Channel 40V 195A (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 40V 195A (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB7434GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB7434GPBF-ND
Single FETs, MOSFETs IRFB7434GPBF-ND
N-Channel 40V 195A (Tc) Through Hole TO-220-3

N-Channel 40V 195A (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7434GPBF - 1046822-IRFB7434GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7434GPBF
1046822-IRFB7434GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7434GPBF 1046822-IRFB7434GPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046822-IRFB7434GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 324nC @ 10V Max Input Capacitance: 10820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046822-IRFB7434GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 324nC @ 10V
Max Input Capacitance: 10820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
 - IRFB7434GPBF - Rochester Electronics
Newburyport, MA, United States
40V StrongIRFET N-Channel Power MOSFET

40V StrongIRFET N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
40V 195A MOSFET Transistor
278-IRFB7434GPBF
40V 195A MOSFET Transistor 278-IRFB7434GPBF
MOSFET N CH 40V 195A TO220AB Product overview: IRFB7434GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7434GPBF can be used for catalog matching and distributor lookup.

MOSFET N CH 40V 195A TO220AB Product overview: IRFB7434GPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7434GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET, 40V, 195A, 1 216 nC Qg, TO-220AB

MOSFET MOSFET, 40V, 195A, 1 216 nC Qg, TO-220AB

Buy Now
MOSFET N CH 40V 195A TO220AB - 376-IRFB7434GPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 40V 195A TO220AB
376-IRFB7434GPBF
MOSFET N CH 40V 195A TO220AB 376-IRFB7434GPBF
MOSFET N CH 40V 195A TO220AB

MOSFET N CH 40V 195A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7434GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7434GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7434GPBF
MOSFET N CH 40V 195A TO220AB

MOSFET N CH 40V 195A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFB7434GPBF-ND 1046822-IRFB7434GPBF IRFB7434GPBF 278-IRFB7434GPBF IRFB7434GPBF 376-IRFB7434GPBF IRFB7434GPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7434GPBF 40V 195A MOSFET Transistor MOSFET MOSFET N CH 40V 195A TO220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data