Infineon Technologies AG Single FETs, MOSFETs IRFS3107PBF

Description
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS3107PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3107PBF-ND
Single FETs, MOSFETs IRFS3107PBF-ND
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK

N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
75V 195A MOSFET Transistor
278-IRFS3107PBF
75V 195A MOSFET Transistor 278-IRFS3107PBF
MOSFET N-CH 75V 195A D2PAK Product overview: IRFS3107PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3107PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 195A D2PAK Product overview: IRFS3107PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3107PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFS3107PBF - 1187996-IRFS3107PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS3107PBF
1187996-IRFS3107PBF
FETs - Single - IRFS3107PBF 1187996-IRFS3107PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187996-IRFS3107PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 370W Alternative Parts (Cross-Reference): FDB031N08; IRFS3107TRLPBF; IRFS3107PbF; IPB031NE7N3 G; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 75V Id - Continuous Drain Current: 195A Rds On (Maximum) at Id, Vgs: 3mOhm at 140A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 240nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9370pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187996-IRFS3107PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 370W
Alternative Parts (Cross-Reference): FDB031N08; IRFS3107TRLPBF; IRFS3107PbF; IPB031NE7N3 G;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 75V
Id - Continuous Drain Current: 195A
Rds On (Maximum) at Id, Vgs: 3mOhm at 140A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 240nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9370pF at 50V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS3107PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS3107PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS3107PBF
MOSFET N-CH 75V 195A D2PAK

MOSFET N-CH 75V 195A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFS3107PBF-ND 278-IRFS3107PBF 1187996-IRFS3107PBF IRFS3107PBF
Product Name Single FETs, MOSFETs 75V 195A MOSFET Transistor FETs - Single - IRFS3107PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 370000 milliwatts 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data