Quad N-channel power MOSFET in an LCC-28 ceramic surface mount package, rated for 250V drain-source breakdown voltage, 2.6A continuous drain current at 25°C, and 1.0Ω maximum on-resistance. Each device has a maximum total gate charge of 18nC and is hardened against single event effects and total ionizing dose up to 100 krad(Si). The device is hermetically sealed, operates from -55°C to +150°C junction temperature, and is qualified to MIL-PRF-19500 for space applications.
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level TXV
Similar Parts
IRHLQ7S7214
A IRHLQ7S7214 with RadHard Hermetic Packaging
IRHLQ7S7214SCS
Screening Level Space
IRHLQ7S7214SCV
Screening Level TXV
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLQ7S7214SCV |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHLQ7S7214SCV |
| Polarity | N-Channel; N |