Infineon Technologies AG Electronic Surplus - IRFSL4310 IRFSL4310

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188051-IRFSL4310 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188051-IRFSL4310 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFSL4310 - 1188051-IRFSL4310 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFSL4310
1188051-IRFSL4310
Electronic Surplus - IRFSL4310 1188051-IRFSL4310
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188051-IRFSL4310 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188051-IRFSL4310
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1188051-IRFSL4310
Product Name Electronic Surplus - IRFSL4310
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMH23N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2450 ohms
IDSS 23000 milliamps
View Details
N-Channel Power MOSFET - BSC042NE7NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0042 ohms
View Details
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers