Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033014-IRFN054
Packaging: Bulk
Current Rating: 55 A
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 150 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFR1018ETRPBF; IRFR1018EPBF; IRFR7546TRPBF; SI7164DP-T1-GE3; NVMFS5C670NLT1G; STD60NF06T4;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 60 V
Continuous Drain Current (ID): 40 A
Drain to Source Breakdown Voltage: 60 V
Drain to Source Resistance: 20 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1033014-IRFN054 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFN054 |
| V(BR)DSS | 60 volts |
| rDS(on) | 0.0200 ohms |
| PD | 150000 milliwatts |