MOSFET N-CH 150V 2.6A SOT223 Product overview: IRFL4315PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFL4315PBF can be used for catalog matching and distributor lookup.
N-Channel 150V 2.6A (Ta) 2.8W (Ta) Surface Mount SOT-223
Manufacturer: Infineon Technologies
Win Source Part Number: 731459-IRFL4315PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 2.8W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,760
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 2.6A
Rds On (Maximum) at Id, Vgs: 185mOhm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 420pF at 25V
MOSFET N-CH 150V 2.6A SOT223
MOSFET N-CH 150V 2.6A SOT223
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 185 Milliohms;ID 2.6A;SOT-223;PD 2.8W;-55de
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFL4315PBF | IRFL4315PBF-ND | 731459-IRFL4315PBF | IRFL4315PBF | IRFL4315PBF | 70017029 |
| Product Name | 150V 2.6A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFL4315PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 185 Milliohms;ID 2.6A;SOT-223;PD 2.8W;-55de |
| PD | 2800 milliwatts | 2800 milliwatts | 2800 milliwatts | 2800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223 |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel |