MOSFET N-CH 40V 28A/100A 8PQFN Product overview: IRFH5004TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 28A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 28A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5004TRPBF can be used for catalog matching and distributor lookup.
N-Channel 40V 28A (Ta), 100A (Tc) 3.6W (Ta), 156W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer: Infineon Technologies
Win Source Part Number: 1187602-IRFH5004TRPB
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-PQFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 3.6W, 156W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 28A, 100A
Rds On (Maximum) at Id, Vgs: 2.6mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 150μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4490pF at 20V
MOSFET 40V 1 N-CH HEXFET 2.6mOhms 73nC
MOSFET N-CH 40V 28A/100A 8PQFN
MOSFET N-CH 40V 28A/100A 8PQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFH5004TRPBF | IRFH5004TRPBFTR-ND | 1187602-IRFH5004TRPBF | IRFH5004TRPBF | IRFH5004TRPBF | IRFH5004TRPBF |
| Product Name | 40V 28A 100A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFH5004TRPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 3.6 milliwatts | 3600 to 156000 milliwatts | 3600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | SOT3 | 8-PowerVDFN | 8-PowerVDFN |