Infineon Technologies AG Single FETs, MOSFETs IRFR3707ZTRLPBF

Description
N-Channel 30V 56A (Tc) 50W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 30V 56A (Tc) 50W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR3707ZTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3707ZTRLPBF-ND
Single FETs, MOSFETs IRFR3707ZTRLPBF-ND
N-Channel 30V 56A (Tc) 50W (Tc) Surface Mount D-Pak

N-Channel 30V 56A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707ZTRLPBF - 1187918-IRFR3707ZTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707ZTRLPBF
1187918-IRFR3707ZTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707ZTRLPBF 1187918-IRFR3707ZTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187918-IRFR3707ZTRL PBF Series: HEXFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: IRFR3707Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.infineon.com Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.25V @ 25μA Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 50W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): STD60NF3LL; BUK6213-30A; SUD50N03-09P; Introduction Date: June 29, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1187918-IRFR3707ZTRLPBF
Series: HEXFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Family Name: IRFR3707Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.infineon.com
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.25V @ 25μA
Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): STD60NF3LL; BUK6213-30A; SUD50N03-09P;
Introduction Date: June 29, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 56A DPAK MOSFET Transistor
278-IRFR3707ZTRLPBF
30V 56A DPAK MOSFET Transistor 278-IRFR3707ZTRLPBF
MOSFET N-CH 30V 56A DPAK Product overview: IRFR3707ZTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3707ZTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 56A DPAK Product overview: IRFR3707ZTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3707ZTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3707ZTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3707ZTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3707ZTRLPBF
MOSFET N-CH 30V 56A DPAK

MOSFET N-CH 30V 56A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR3707ZTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR3707ZTRLPBF
Single FETs, MOSFETs IRFR3707ZTRLPBF
MOSFET N-CH 30V 56A DPAK

MOSFET N-CH 30V 56A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR3707ZTRLPBF-ND 1187918-IRFR3707ZTRLPBF 278-IRFR3707ZTRLPBF IRFR3707ZTRLPBF IRFR3707ZTRLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3707ZTRLPBF 30V 56A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
QG 14 nC
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data