IRFP90N20DPbF is a 200V N-channel power MOSFET in a TO-247AC package, designed for high-frequency DC-DC converters. It has a continuous drain current of 94A at 25°C and 66A at 100°C, with a maximum on-resistance of 0.023Ω at 10V gate-source voltage. The device supports a peak pulsed drain current of 380A and a single pulse avalanche energy of 1010mJ. Thermal resistance from junction to case is 0.26°C/W, and junction-to-ambient is 40°C/W. Operating junction and storage temperatures range from -55°C to 175°C. The part is lead-free and meets RoHS requirements.
200V Single N-Channel Power MOSFET in a TO-247 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Designers who used this product also designed with
1
2
3
Power Field-Effect Transistor, 94A I(D), 200V, 0.023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP90N20D from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 94A, 200V, 0.023ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 94A, 200V, 0.023ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP90N20D can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187808-IRFP90N20D
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | IRFP90N20D | 285-IRFP90N20D | 1187808-IRFP90N20D |
| Product Name | N-Channel Power MOSFET | N-Channel 94A 200V 0.023ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP90N20D |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0230 ohms |