150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Industry standard through-hole power package
High-current rating
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100 kHz
Softer body-diode compared to previous silicon generation
Wide portfolio available
Benefits
Standard pinout allows for drop in replacement
High-current carrying capability package
Industry standard qualification level
High performance in low frequency applications
Increased power density
Provides designers flexibility in selecting the most optimal device for their application
Potential Applications
LEV
Forklift
Power and gardening tool
Applications
EV charging
Fuel-cell control unit (FCCU)
Industrial automation
Offline UPS - high frequency transformers
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
IRF1405 | N-Channel Power MOSFET
IRFB7437 | N-Channel Power MOSFET
IRS2093MPBF | Discrete Class D Audio Amplifier ICs
IRFR5410 | P-Channel Power MOSFET
IRF7324 | P-Channel Power MOSFET
IRF1404Z | N-Channel Power MOSFET
IRF1405 | N-Channel Power MOSFET
IRFB7437 | N-Channel Power MOSFET
IRS2093MPBF | Discrete Class D Audio Amplifier ICs
IRFR5410 | P-Channel Power MOSFET
IRF7324 | P-Channel Power MOSFET
IRF1404Z | N-Channel Power MOSFET
IRF1405 | N-Channel Power MOSFET
IRFB7437 | N-Channel Power MOSFET
1 2
150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Industry standard through-hole power package
- High-current rating
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100 kHz
- Softer body-diode compared to previous silicon generation
- Wide portfolio available
Benefits
- Standard pinout allows for drop in replacement
- High-current carrying capability package
- Industry standard qualification level
- High performance in low frequency applications
- Increased power density
- Provides designers flexibility in selecting the most optimal device for their application
Potential Applications
LEV
Forklift
Power and gardening tool
Applications
- EV charging
- Fuel-cell control unit (FCCU)
- Industrial automation
- Offline UPS - high frequency transformers
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- IRF1405 |
N-Channel Power MOSFET
- IRFB7437 |
N-Channel Power MOSFET
- IRS2093MPBF |
Discrete Class D Audio Amplifier ICs
- IRFR5410 |
P-Channel Power MOSFET
- IRF7324 |
P-Channel Power MOSFET
- IRF1404Z |
N-Channel Power MOSFET
- IRF1405 |
N-Channel Power MOSFET
- IRFB7437 |
N-Channel Power MOSFET
- IRS2093MPBF |
Discrete Class D Audio Amplifier ICs
- IRFR5410 |
P-Channel Power MOSFET
- IRF7324 |
P-Channel Power MOSFET
- IRF1404Z |
N-Channel Power MOSFET
- IRF1405 |
N-Channel Power MOSFET
- IRFB7437 |
N-Channel Power MOSFET
1
2