IRFS3306 is a 60V N-channel HEXFET Power MOSFET in a D2-Pak package designed for high efficiency synchronous rectification, uninterruptible power supplies, and high-speed switching applications. It has a maximum continuous drain current of 120A at 25°C (wire bond limited), a typical on-resistance of 3.3mΩ at 10V gate drive, and a pulsed drain current capability of 620A. The device supports a gate-to-source voltage of ±20V and operates with a junction temperature range of -55°C to +175°C. It meets RoHS compliance and is halogen-free. Thermal resistance is 40°C/W junction-to-ambient when mounted on a PCB. The part is qualified to MSL1 moisture sensitivity level and conforms to JEDEC JESD47F industrial guidelines.
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS3306 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0042 ohms |