IRFE430 is a 500V N-channel HEXFET MOSFET designed for high-reliability applications, housed in a hermetically sealed leadless chip carrier (LCC-18) package with a typical weight of 0.42 g. It has a continuous drain current rating of 2.5 A at 25°C case temperature and a maximum power dissipation of 25 W. The device is rated for repetitive avalanche energy of 2.5 mJ and peak diode recovery dv/dt of 6.2 V/ns. Junction temperature operates from -55°C to 150°C. The package is grounded to the source to reduce RF interference and is designed as a surface-mount replacement for the TO-39 package. It meets MIL-PRF-19500/557 and has an ESD rating of Class 1C per MIL-STD-750, Method 1020.
500V Single N-Channel Hi-Rel MOSFET in a 18-pin LCC package - A IRFE430 with Hermetic Packaging
Benefits
Similar Parts
IRFE430
A IRFE430 with Hermetic Packaging
JANTX2N6802U
A JANTX2N6802U with Hermetic Packaging
JANTXV2N6802U
A JANTXV2N6802U with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFE430 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFE430 |
| Polarity | N-Channel; N |