Mosfet Array 2 N-Channel (Dual) 12V 10A 2W Surface Mount 8-SO
MOSFET 2N-CH 12V 10A 8SO Product overview: IRF7910PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7910PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1187381-IRF7910PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7910PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 15mOhm at 8A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1730pF at 6V
MOSFET 2N-CH 12V 10A 8-SOIC
MOSFET 2N-CH 12V 10A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7910PBF-ND | 289-IRF7910PBF | 1187381-IRF7910PBF | IRF7910PBF | IRF7910PBF |
| Product Name | FET, MOSFET Arrays | 12V 10A MOSFET Transistor | FETs - Arrays - IRF7910PBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOT3 | 8-SOIC (0.154", 3.90mm Width) | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | N-Channel; 2 N-Channel (Dual) |