Dual P-Channel HEXFET Power MOSFET in a SO-8 package with a drain-to-source voltage rating of -30 V, continuous drain current of -9.2 A at 25°C, and on-resistance of 16.3 mΩ at -10 V gate voltage and 23.8 mΩ at -4.5 V gate voltage. The device has a total gate charge of 19 nC, operates with a junction temperature range of -55°C to +150°C, and meets RoHS compliance and MSL1 moisture sensitivity level. It is qualified under JEDEC JESD47F guidelines and is suitable for battery charge and discharge switching in notebook PCs.
-30V Dual P-Channel HEXFET Power MOSFET in a SO-8 package
Applications
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF9358 |
| Product Name | P-Channel Power MOSFET |
| Polarity | P-Channel; P+P |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0163 ohms |