Manufacturer: Infineon Technologies
Win Source Part Number: 087841-IRFP4368PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 570nC @ 10V
Max Input Capacitance: 19230pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.85 mOhm @ 195A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
N-Channel 75V 195A (Tc) 520W (Tc) Through Hole TO-247AC
MOSFET N-CH 75V 195A TO247AC Product overview: IRFP4368PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4368PBF can be used for catalog matching and distributor lookup.
IRFP4368 - 12V-300V N-Channel Power MOSFET
N CHANNEL MOSFET, 75V, 350A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:350A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET MOSFT 75V 350A 1.85mOhm 380nC Qg
MOSFET, N Ch., 75V, 350A, 1.85 MOHM, 380 NC QG, TO-247AC, Pb-Free
MOSFET N-CH 75V 195A TO247AC
MOSFET N-CH 75V 195A TO247AC
IRFP4368 - 12V-300V N-CHANNEL PO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 087841-IRFP4368PBF | IRFP4368PBF-ND | 278-IRFP4368PBF | IRFP4368PBF | 06P9595 | IRFP4368PBF | 70017923 | IRFP4368PBF | IRFP4368PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4368PBF | Single FETs, MOSFETs | 75V 195A MOSFET Transistor | N Channel Mosfet, 75V, 350A, To-247Ac; Channel Type Infineon | MOSFET | MOSFET, N Ch., 75V, 350A, 1.85 MOHM, 380 NC QG, TO-247AC, Pb-Free | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 75 volts | 75 volts | 75 volts | ||||||
| PD | 520000 milliwatts | 520 milliwatts | 520000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | TO-247; SOT3; TO-247AC | TO-247; TO-247-3 | Tube | TO247 | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 |