25V Single N-Channel Power MOSFET in a PQFN 5x6 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Industry standard surface-mount package
Silicon optimized for applications switching below <100kHz
Benefits
Wide availability from distribution partners
Industry standard qualification level
Standard pinout allows for drop-in replacement
High performance in low frequency applications
Applications
48 V intermediate bus converter (IBC)
Designers who used this product also designed with
IR3889MTRPBF | Integrated POL Voltage Regulators
XDPE12284C-0000 | Digital Multiphase Controllers
TDA21535 | Integrated Smart Power Stages
CY8C4024LQI-S401 | PSOC™ 4 Arm® Cortex®-M0/M0+
IR35204MTRPBF | Digital Multiphase Controllers
IR35201MTRPBF | Digital Multiphase Controllers
XDPE15254D-0000 | Digital Multiphase Controllers
IR3889MTRPBF | Integrated POL Voltage Regulators
XDPE12284C-0000 | Digital Multiphase Controllers
TDA21535 | Integrated Smart Power Stages
CY8C4024LQI-S401 | PSOC™ 4 Arm® Cortex®-M0/M0+
IR35204MTRPBF | Digital Multiphase Controllers
IR35201MTRPBF | Digital Multiphase Controllers
XDPE15254D-0000 | Digital Multiphase Controllers
IR3889MTRPBF | Integrated POL Voltage Regulators
1 2
25V Single N-Channel Power MOSFET in a PQFN 5x6 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Industry standard surface-mount package
- Silicon optimized for applications switching below <100kHz
Benefits
- Wide availability from distribution partners
- Industry standard qualification level
- Standard pinout allows for drop-in replacement
- High performance in low frequency applications
Applications
- 48 V intermediate bus converter (IBC)
Designers who used this product also designed with
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- XDPE12284C-0000 |
Digital Multiphase Controllers
- TDA21535 |
Integrated Smart Power Stages
- CY8C4024LQI-S401 |
PSOC™ 4 Arm® Cortex®-M0/M0+
- IR35204MTRPBF |
Digital Multiphase Controllers
- IR35201MTRPBF |
Digital Multiphase Controllers
- XDPE15254D-0000 |
Digital Multiphase Controllers
- IR3889MTRPBF |
Integrated POL Voltage Regulators
- XDPE12284C-0000 |
Digital Multiphase Controllers
- TDA21535 |
Integrated Smart Power Stages
- CY8C4024LQI-S401 |
PSOC™ 4 Arm® Cortex®-M0/M0+
- IR35204MTRPBF |
Digital Multiphase Controllers
- IR35201MTRPBF |
Digital Multiphase Controllers
- XDPE15254D-0000 |
Digital Multiphase Controllers
- IR3889MTRPBF |
Integrated POL Voltage Regulators
1
2