The IRFU5305 is a P-channel HEXFET Power MOSFET in an I-Pak through-hole package, rated for a maximum drain-to-source voltage of -55V and continuous drain current of -22A at 100°C. It has a maximum on-resistance of 0.065Ω at -10V gate drive and is fully avalanche rated with single pulse avalanche energy of 280mJ. The device features a gate-to-source voltage rating of ±20V and operates over a junction temperature range of -55°C to +175°C.
-55V Single P-Channel Power MOSFET in a I-Pak package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
1
2
3
P-Channel 55V 31A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)
Manufacturer: Infineon Technologies
Win Source Part Number: 1188110-IRFU5305
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: IPAK (TO-251)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 31A
Rds On (Maximum) at Id, Vgs: 65mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 63nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V
MOSFET P-CH 55V 31A IPAK Product overview: IRFU5305 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU5305 can be used for catalog matching and distributor lookup.
MOSFET P-CH 55V 31A IPAK
| Infineon Technologies AG | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFU5305 | IRFU5305-ND | 1188110-IRFU5305 | 278-IRFU5305 | IRFU5305 | IRFU5305 |
| Product Name | P-Channel Power MOSFET | Single FETs, MOSFETs | FETs - Single - IRFU5305 | 55V 31A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Transistor Technology / Material | Si/SiC | MOSFET (Metal Oxide) | ||||
| rDS(on) | 0.0650 ohms | |||||
| TJ | 175 C (347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-252 (DPAK); IPAK | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3 | Tube | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |