Infineon Technologies AG MOSFETs IRFR7440TRPBF

Description
IRFR7440 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFR7440 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFR7440TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFR7440 - 12V-300V N-Channel Power MOSFET

IRFR7440 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
 - IRFR7440TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFR7440 - 12V-300V N-Channel Power MOSFET

IRFR7440 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFETs - 1300989P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300989P
MOSFETs 1300989P
MOSFET HEXFET N-Ch 40V 180A DPAK

MOSFET HEXFET N-Ch 40V 180A DPAK

Supplier's Site
MOSFETs - 1300989 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300989
MOSFETs 1300989
MOSFET HEXFET N-Ch 40V 180A DPAK

MOSFET HEXFET N-Ch 40V 180A DPAK

Supplier's Site
MOSFETs - 1686002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686002
MOSFETs 1686002
MOSFET HEXFET N-Ch 40V 180A DPAK

MOSFET HEXFET N-Ch 40V 180A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR7440TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7440TRPBFTR-ND
Single FETs, MOSFETs IRFR7440TRPBFTR-ND
N-Channel 40V 90A (Tc) 140W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 90A (Tc) 140W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7440TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7440TRPBFDKR-ND
Single FETs, MOSFETs IRFR7440TRPBFDKR-ND
N-Channel 40V 90A (Tc) 140W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 90A (Tc) 140W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFR7440TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR7440TRPBFCT-ND
Single FETs, MOSFETs IRFR7440TRPBFCT-ND
N-Channel 40V 90A (Tc) 140W (Tc) Surface Mount PG-TO252-3

N-Channel 40V 90A (Tc) 140W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7440TRPBF - 1047085-IRFR7440TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7440TRPBF
1047085-IRFR7440TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7440TRPBF 1047085-IRFR7440TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047085-IRFR7440TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRFR7440 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3.9V @ 100μA Max Gate Charge: 134nC @ 10V Max Input Capacitance: 4610pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 90A, 10V Alternative Parts (Cross-Reference): TK3R1P04PL; TK3R1P04PL,RQ; FDD9407L-F085; FDD9407-F085; Introduction Date: October 04, 2012 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047085-IRFR7440TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRFR7440
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 134nC @ 10V
Max Input Capacitance: 4610pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 90A, 10V
Alternative Parts (Cross-Reference): TK3R1P04PL; TK3R1P04PL,RQ; FDD9407L-F085; FDD9407-F085;
Introduction Date: October 04, 2012
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 90A DPAK MOSFET Transistor
278-IRFR7440TRPBF
40V 90A DPAK MOSFET Transistor 278-IRFR7440TRPBF
MOSFET N-CH 40V 90A DPAK Product overview: IRFR7440TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7440TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 90A DPAK Product overview: IRFR7440TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7440TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR7440TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR7440TRPBF
Single FETs, MOSFETs IRFR7440TRPBF
IRFR7440 - 12V-300V N-CHANNEL PO

IRFR7440 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR7440TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR7440TRPBF
Single FETs, MOSFETs IRFR7440TRPBF
MOSFET N-CH 40V 90A DPAK

MOSFET N-CH 40V 90A DPAK

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 90 A, 40 V, 0.0019 Ohm, 10 V, 3 V Rohs Compliant Infineon - 55W4112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 90 A, 40 V, 0.0019 Ohm, 10 V, 3 V Rohs Compliant Infineon
55W4112
Mosfet Transistor, N Channel, 90 A, 40 V, 0.0019 Ohm, 10 V, 3 V Rohs Compliant Infineon 55W4112
MOSFET Transistor, N Channel, 90 A, 40 V, 0.0019 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 90 A, 40 V, 0.0019 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR7440TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR7440TRPBF
40V 90A 140W 2.4mΩ@10V,90A 3.9V@100uA N Channel TO-252(DPAK) MOSFETs ROHS

40V 90A 140W 2.4mΩ@10V,90A 3.9V@100uA N Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 90A 2.5mOhm 89nC StrongIRFET

MOSFET 40V 90A 2.5mOhm 89nC StrongIRFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR7440TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR7440TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR7440TRPBF
MOSFET N-CH 40V 90A DPAK

MOSFET N-CH 40V 90A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR7440TRPBF 1300989P 1300989 IRFR7440TRPBFTR-ND 1047085-IRFR7440TRPBF 278-IRFR7440TRPBF IRFR7440TRPBF 55W4112 IRFR7440TRPBF IRFR7440TRPBF IRFR7440TRPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7440TRPBF 40V 90A DPAK MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, N Channel, 90 A, 40 V, 0.0019 Ohm, 10 V, 3 V Rohs Compliant Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type DPAK TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data