Infineon Technologies AG MOSFETs IRFU5305PBF

Description
MOSFET P-Channel 55V 31A IPAK
Request a Quote Datasheet
Description
MOSFET P-Channel 55V 31A IPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5429951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429951
MOSFETs 5429951
MOSFET P-Channel 55V 31A IPAK

MOSFET P-Channel 55V 31A IPAK

Supplier's Site
MOSFETs - 5429951P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429951P
MOSFETs 5429951P
MOSFET P-Channel 55V 31A IPAK

MOSFET P-Channel 55V 31A IPAK

Supplier's Site
MOSFETs - 9195021 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9195021
MOSFETs 9195021
MOSFET P-Channel 55V 31A IPAK

MOSFET P-Channel 55V 31A IPAK

Supplier's Site
Single FETs, MOSFETs - IRFU5305PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU5305PBF-ND
Single FETs, MOSFETs IRFU5305PBF-ND
P-Channel 55V 31A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)

P-Channel 55V 31A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
 - IRFU5305PBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 31A I(D), 55V, 0.065ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA

Power Field-Effect Transistor, 31A I(D), 55V, 0.065ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA

Supplier's Site Datasheet
Singapore, Singapore
55V 31A MOSFET Transistor
278-IRFU5305PBF
55V 31A MOSFET Transistor 278-IRFU5305PBF
MOSFET P-CH 55V 31A IPAK Product overview: IRFU5305PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU5305PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 31A IPAK Product overview: IRFU5305PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU5305PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU5305PBF - 016568-IRFU5305PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU5305PBF
016568-IRFU5305PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU5305PBF 016568-IRFU5305PBF
Manufacturer: Infineon Technologies Win Source Part Number: 016568-IRFU5305PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 016568-IRFU5305PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P-Ch, 55V, 22A, 175Deg C, 69W; Channel Type Infineon - 38K2689 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 55V, 22A, 175Deg C, 69W; Channel Type Infineon
38K2689
Mosfet, P-Ch, 55V, 22A, 175Deg C, 69W; Channel Type Infineon 38K2689
MOSFET, P-CH, 55V, 22A, 175DEG C, 69W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 55V, 22A, 175DEG C, 69W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFU5305PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU5305PBF
Single FETs, MOSFETs IRFU5305PBF
MOSFET P-CH 55V 31A IPAK

MOSFET P-CH 55V 31A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU5305PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU5305PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU5305PBF
MOSFET P-CH 55V 31A IPAK

MOSFET P-CH 55V 31A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -55V -28A 65mOhm 42nC

MOSFET MOSFT P-Ch -55V -28A 65mOhm 42nC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5429951 5429951P IRFU5305PBF-ND IRFU5305PBF 278-IRFU5305PBF 016568-IRFU5305PBF 38K2689 IRFU5305PBF IRFU5305PBF IRFU5305PBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 55V 31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU5305PBF Mosfet, P-Ch, 55V, 22A, 175Deg C, 69W; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Ipak (to-251) IPAK TO-251-3 Short Leads, IPAK, TO-251AA IPAK Tube SOT3; IPAK (TO-251) TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Number of units in IC 1
rDS(on) 0.0650 ohms
Unlock Full Specs
to access all available technical data