Manufacturer: Infineon Technologies
Win Source Part Number: 040731-IRFP7430PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 366W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 460nC @ 10V
Max Input Capacitance: 14240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IRFP7430 - 12V-300V N-Channel Power MOSFET
StrongIRFET MOSFET N-Ch 40V 195A TO247AC
StrongIRFET MOSFET N-Ch 40V 195A TO247AC
StrongIRFET MOSFET N-Ch 40V 195A TO247AC
MOSFET N-CH 40V 195A TO247AC Product overview: IRFP7430PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP7430PBF can be used for catalog matching and distributor lookup.
N-Channel 40V 195A (Tc) 366W (Tc) Through Hole TO-247AC
MOSFET 40V 195A 1.4mOhm HEXFET 366W 300nC
MOSFET Transistor, N Channel, 195 A, 40 V, 0.001 ohm, 10 V, 2.2 V RoHS Compliant: Yes
MOSFET N-CH 40V 195A TO247AC
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 040731-IRFP7430PBF | IRFP7430PBF | 7769185 | 7769185P | 278-IRFP7430PBF | IRFP7430PBF-ND | IRFP7430PBF | 53W9277 | IRFP7430PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP7430PBF | MOSFETs | MOSFETs | 40V 195A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 195 A, 40 V, 0.001 Ohm, 10 V, 2.2 V Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | |||||||
| PD | 366000 milliwatts | 366 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |