P-Channel 30V 20A (Tc) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1187426-IRF9310PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: IRF9310
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Alternative Parts (Cross-Reference): Si4143DY-T1-GE3 ; FDS6681Z-F073; FDS6681Z-NF40; FDS6681Z;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 4.6mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 165nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5250pF at 15V
MOSFET P-CH 30V 20A 8SO Product overview: IRF9310PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9310PBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 20A 8SO
MOSFET P-CH 30V 20A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF9310PBF-ND | 1187426-IRF9310PBF | 278-IRF9310PBF | IRF9310PBF | IRF9310PBF |
| Product Name | Single FETs, MOSFETs | Electronic Surplus - IRF9310PBF | 30V 20A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tube | 8-SOIC (0.154", 3.90mm Width) | +/- 20V |
| V(BR)DSS | 30 volts | 30 volts | |||
| QG | 165 nC | ||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts |