Infineon Technologies AG Single FETs, MOSFETs IRFS4321TRL7PP

Description
N-Channel 150V 86A (Tc) 350W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet
Description
N-Channel 150V 86A (Tc) 350W (Tc) Surface Mount D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS4321TRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4321TRL7PPTR-ND
Single FETs, MOSFETs IRFS4321TRL7PPTR-ND
N-Channel 150V 86A (Tc) 350W (Tc) Surface Mount D2PAK-7

N-Channel 150V 86A (Tc) 350W (Tc) Surface Mount D2PAK-7

Buy Now Datasheet
Singapore, Singapore
150V 86A MOSFET Transistor
278-IRFS4321TRL7PP
150V 86A MOSFET Transistor 278-IRFS4321TRL7PP
MOSFET N-CH 150V 86A D2PAK-7 Product overview: IRFS4321TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4321TRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 86A D2PAK-7 Product overview: IRFS4321TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4321TRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFS4321TRL7PP - Rochester Electronics
Newburyport, MA, United States
IRFS4321 - 12V-300V N-Channel Power MOSFET

IRFS4321 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325370-IRFS4321TRL7PP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325370-IRFS4321TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325370-IRFS4321TRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 1325370-IRFS4321TRL7 PP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 86A (Tc) Rds On (Max) @ Id, Vgs: 14.7mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 350W (Tc) Supplier Device Package: D2PAK-7 Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4460 pF @ 50 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-7, D²Pak (6 Leads + Tab) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-IRFS4321TRL7PP, SP001568024,IRFS4321 TRL7PP-ND,IRFS4321TR L7PPCT,IFEIRFIRFS432 1TRL7PP,IRFS4321TRL7 PPTR,IRFS4321TRL7PPD KR Base Product Number: IRFS4321 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325370-IRFS4321TRL7PP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 86A (Tc)
Rds On (Max) @ Id, Vgs: 14.7mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 350W (Tc)
Supplier Device Package: D2PAK-7
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4460 pF @ 50 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-7, D²Pak (6 Leads + Tab)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-IRFS4321TRL7PP,SP001568024,IRFS4321TRL7PP-ND,IRFS4321TRL7PPCT,IFEIRFIRFS4321TRL7PP,IRFS4321TRL7PPTR,IRFS4321TRL7PPDKR
Base Product Number: IRFS4321
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4321TRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4321TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4321TRL7PP
MOSFET N-CH 150V 86A D2PAK-7

MOSFET N-CH 150V 86A D2PAK-7

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET N-CH 150V 86A D2PAK

MOSFET MOSFET N-CH 150V 86A D2PAK

Buy Now Datasheet
Mosfet, N-Ch, 150V, 86A, 175Deg C, 350W Rohs Compliant Infineon - 51AH7950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 86A, 175Deg C, 350W Rohs Compliant Infineon
51AH7950
Mosfet, N-Ch, 150V, 86A, 175Deg C, 350W Rohs Compliant Infineon 51AH7950
MOSFET, N-CH, 150V, 86A, 175DEG C, 350W ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 86A, 175DEG C, 350W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4321TRL7PP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4321TRL7PP
Single FETs, MOSFETs IRFS4321TRL7PP
MOSFET N-CH 150V 86A D2PAK-7

MOSFET N-CH 150V 86A D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFS4321TRL7PPTR-ND 278-IRFS4321TRL7PP IRFS4321TRL7PP 1325370-IRFS4321TRL7PP IRFS4321TRL7PP IRFS4321TRL7PP 51AH7950 IRFS4321TRL7PP
Product Name Single FETs, MOSFETs 150V 86A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 150V, 86A, 175Deg C, 350W Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) D2PAK7P TO-263; SOT3; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-3 TO-263; TO-263-7, D²Pak (6 Leads + Tab)
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
PD 350000 milliwatts 350000 milliwatts 350000 milliwatts
Unlock Full Specs
to access all available technical data