Manufacturer: Infineon Technologies
Win Source Part Number: 1187379-IRF7905PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7905PBF
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 7.8A, 8.9A
Rds On (Maximum) at Id, Vgs: 21.8mOhm at 7.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.25V at 25μA
Gate Charge (Qg) (Maximum) at Vgs: 6.9nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 15V
Mosfet Array 2 N-Channel (Dual) 30V 7.8A, 8.9A 2W Surface Mount 8-SO
MOSFET 2N-CH 30V 7.8A/8.9A 8SO Product overview: IRF7905PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.8A, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.8A, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7905PBF can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 7.8A/8.9A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187379-IRF7905PBF | IRF7905PBF-ND | 289-IRF7905PBF | IRF7905PBF |
| Product Name | FETs - Arrays - IRF7905PBF | FET, MOSFET Arrays | 30V 7.8A 8.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | |||
| QG | 6.9 nC |