30V N-Channel Power MOSFET in a SO-8 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Industry standard surface-mount package
Silicon optimized for applications switching below <100kHz
Benefits
Wide availability from distribution partners
Industry standard qualification level
Standard pinout allows for drop-in replacement
High performance in low frequency applications
Applications
48 V intermediate bus converter (IBC)
Designers who used this product also designed with
IRF9388 | P-Channel Power MOSFET
OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
TDA38827 | Integrated POL Voltage Regulators
CY2304NZZXC-1T | CYPRESS™ Buffers
IRF9388 | P-Channel Power MOSFET
OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
TDA38827 | Integrated POL Voltage Regulators
CY2304NZZXC-1T | CYPRESS™ Buffers
IRF9388 | P-Channel Power MOSFET
OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module
TDA38827 | Integrated POL Voltage Regulators
CY2304NZZXC-1T | CYPRESS™ Buffers
30V N-Channel Power MOSFET in a SO-8 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Industry standard surface-mount package
- Silicon optimized for applications switching below <100kHz
Benefits
- Wide availability from distribution partners
- Industry standard qualification level
- Standard pinout allows for drop-in replacement
- High performance in low frequency applications
Applications
- 48 V intermediate bus converter (IBC)
Designers who used this product also designed with
- IRF9388 |
P-Channel Power MOSFET
- OPTIGA TPM SLB 9672 FW15
OPTIGA™ TPM - Trusted Platform Module
- TDA38827 |
Integrated POL Voltage Regulators
- CY2304NZZXC-1T |
CYPRESS™ Buffers
- IRF9388 |
P-Channel Power MOSFET
- OPTIGA TPM SLB 9672 FW15
OPTIGA™ TPM - Trusted Platform Module
- TDA38827 |
Integrated POL Voltage Regulators
- CY2304NZZXC-1T |
CYPRESS™ Buffers
- IRF9388 |
P-Channel Power MOSFET
- OPTIGA TPM SLB 9672 FW15
OPTIGA™ TPM - Trusted Platform Module
- TDA38827 |
Integrated POL Voltage Regulators
- CY2304NZZXC-1T |
CYPRESS™ Buffers