Manufacturer: Infineon Technologies
Win Source Part Number: 1187834-IRFPS3810
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Power Dissipation (Maximum): 580W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 170A
Rds On (Maximum) at Id, Vgs: 9mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 390nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 6790pF at 25V
N-Channel 100V 170A (Tc) 580W (Tc) Through Hole SUPER-247™ (TO-274AA)
MOSFET N-CH 100V 170A SUPER247 Product overview: IRFPS3810 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3810 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 170A SUPER247
MOSFET N-CH 100V 170A SUPER247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187834-IRFPS3810 | IRFPS3810-ND | 278-IRFPS3810 | IRFPS3810 | IRFPS3810 |
| Product Name | FETs - Single - IRFPS3810 | Single FETs, MOSFETs | 100V 170A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | |||
| QG | 390 nC | ||||
| PD | 580000 milliwatts | 580000 milliwatts | 580000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |