Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFN450 IRFN450

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019675-IRFN450 Packaging: Bulk Power Dissipation: 150 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFR5410TRPBF; IRF644SPBF; IRFR6215TRPBF; BSC093N04LSGATMA1; SI4162DY-T1-GE3; FDD5614P; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 8 A Drain to Source Breakdown Voltage: 500 V Gate to Source Voltage (Vgs): 20 V On-State Resistance: 400 mΩ
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019675-IRFN450 Packaging: Bulk Power Dissipation: 150 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFR5410TRPBF; IRF644SPBF; IRFR6215TRPBF; BSC093N04LSGATMA1; SI4162DY-T1-GE3; FDD5614P; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 8 A Drain to Source Breakdown Voltage: 500 V Gate to Source Voltage (Vgs): 20 V On-State Resistance: 400 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFN450 - 1019675-IRFN450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFN450
1019675-IRFN450
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFN450 1019675-IRFN450
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019675-IRFN450 Packaging: Bulk Power Dissipation: 150 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFR5410TRPBF; IRF644SPBF; IRFR6215TRPBF; BSC093N04LSGATMA1; SI4162DY-T1-GE3; FDD5614P; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 8 A Drain to Source Breakdown Voltage: 500 V Gate to Source Voltage (Vgs): 20 V On-State Resistance: 400 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019675-IRFN450
Packaging: Bulk
Power Dissipation: 150 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFR5410TRPBF; IRF644SPBF; IRFR6215TRPBF; BSC093N04LSGATMA1; SI4162DY-T1-GE3; FDD5614P;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 8 A
Drain to Source Breakdown Voltage: 500 V
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 400 mΩ

Buy Now
Singapore, Singapore
SMD 500V 12A MOSFET Transistor
278-IRFN450
SMD 500V 12A MOSFET Transistor 278-IRFN450
Trans MOSFET N-CH 500V 12A 3-Pin SMD-1 Product overview: IRFN450 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFN450 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 12A 3-Pin SMD-1 Product overview: IRFN450 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFN450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1019675-IRFN450 278-IRFN450
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFN450 SMD 500V 12A MOSFET Transistor
V(BR)DSS 500 volts 500 volts
rDS(on) 0.4000 ohms
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK4068-01 - Fuji Electric Corp. of America
Specs
V(BR)DSS 40 volts
rDS(on) 0.0060 ohms
IDSS 70000 milliamps
View Details
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSZ009NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 9.00E-4 ohms
View Details