150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Industry standard through-hole power package
High-current rating
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100 kHz
Softer body-diode compared to previous silicon generation
Wide portfolio available
Benefits
Standard pinout allows for drop in replacement
High-current carrying capability package
Industry standard qualification level
High performance in low frequency applications
Increased power density
Provides designers flexibility in selecting the most optimal device for their application
Potential Applications
LEV
Forklift
Power and gardening tool
Applications
LED strips and signage
Light electric vehicles (LEV)
Offline UPS - high frequency transformers
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
IKW40N65ES5 | IGBT discretes
IRS2186S | Gate driver ICs
IRFB3077 | N-Channel Power MOSFET
IDP15E65D1 | Silicon Diodes
IRFP2907 | N-Channel Power MOSFET
IDW30G65C5 | CoolSiC™ Schottky Diodes
IKW40N65ES5 | IGBT discretes
IRS2186S | Gate driver ICs
IRFB3077 | N-Channel Power MOSFET
IDP15E65D1 | Silicon Diodes
IRFP2907 | N-Channel Power MOSFET
IDW30G65C5 | CoolSiC™ Schottky Diodes
IKW40N65ES5 | IGBT discretes
IRS2186S | Gate driver ICs
1 2
150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Industry standard through-hole power package
- High-current rating
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100 kHz
- Softer body-diode compared to previous silicon generation
- Wide portfolio available
Benefits
- Standard pinout allows for drop in replacement
- High-current carrying capability package
- Industry standard qualification level
- High performance in low frequency applications
- Increased power density
- Provides designers flexibility in selecting the most optimal device for their application
Potential Applications
LEV
Forklift
Power and gardening tool
Applications
- LED strips and signage
- Light electric vehicles (LEV)
- Offline UPS - high frequency transformers
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- IKW40N65ES5 |
IGBT discretes
- IRS2186S |
Gate driver ICs
- IRFB3077 |
N-Channel Power MOSFET
- IDP15E65D1 |
Silicon Diodes
- IRFP2907 |
N-Channel Power MOSFET
- IDW30G65C5 |
CoolSiC™ Schottky Diodes
- IKW40N65ES5 |
IGBT discretes
- IRS2186S |
Gate driver ICs
- IRFB3077 |
N-Channel Power MOSFET
- IDP15E65D1 |
Silicon Diodes
- IRFP2907 |
N-Channel Power MOSFET
- IDW30G65C5 |
CoolSiC™ Schottky Diodes
- IKW40N65ES5 |
IGBT discretes
- IRS2186S |
Gate driver ICs
1
2