Infineon Technologies AG MOSFETs IRFML8244TRPBF

Description
MOSFET N-Channel 25V 5.8A HEXFET SOT23
Request a Quote Datasheet
Description
MOSFET N-Channel 25V 5.8A HEXFET SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7377219P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7377219P
MOSFETs 7377219P
MOSFET N-Channel 25V 5.8A HEXFET SOT23

MOSFET N-Channel 25V 5.8A HEXFET SOT23

Supplier's Site
MOSFETs - 1657765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657765
MOSFETs 1657765
MOSFET N-Channel 25V 5.8A HEXFET SOT23

MOSFET N-Channel 25V 5.8A HEXFET SOT23

Supplier's Site
Single FETs, MOSFETs - IRFML8244TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFML8244TRPBFTR-ND
Single FETs, MOSFETs IRFML8244TRPBFTR-ND
N-Channel 25V 5.8A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 25V 5.8A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRFML8244TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFML8244TRPBFDKR-ND
Single FETs, MOSFETs IRFML8244TRPBFDKR-ND
N-Channel 25V 5.8A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 25V 5.8A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRFML8244TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFML8244TRPBFCT-ND
Single FETs, MOSFETs IRFML8244TRPBFCT-ND
N-Channel 25V 5.8A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 25V 5.8A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFML8244TRPBF - 069500-IRFML8244TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFML8244TRPBF
069500-IRFML8244TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFML8244TRPBF 069500-IRFML8244TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069500-IRFML8244TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Family Name: IRFML8244 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 5.8A (Ta) Gate-Source Threshold Voltage: 2.35V @ 10μA Max Gate Charge: 5.4nC @ 10V Max Input Capacitance: 430pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 5.8A, 10V Introduction Date: November 10, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069500-IRFML8244TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Family Name: IRFML8244
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 5.8A (Ta)
Gate-Source Threshold Voltage: 2.35V @ 10μA
Max Gate Charge: 5.4nC @ 10V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 5.8A, 10V
Introduction Date: November 10, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 5.8A SOT23 MOSFET Transistor
278-IRFML8244TRPBF
25V 5.8A SOT23 MOSFET Transistor 278-IRFML8244TRPBF
MOSFET N-CH 25V 5.8A SOT23 Product overview: IRFML8244TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFML8244TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 5.8A SOT23 Product overview: IRFML8244TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 5.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFML8244TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFML8244TRPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 5.8A I(D), 25V, 0.024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Power Field-Effect Transistor, 5.8A I(D), 25V, 0.024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFML8244TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFML8244TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFML8244TRPBF
MOSFET N-CH 25V 5.8A SOT23

MOSFET N-CH 25V 5.8A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 25V 5.8A 24mOhm 5.4 Qg

MOSFET MOSFT 25V 5.8A 24mOhm 5.4 Qg

Buy Now Datasheet
N Channel Mosfet, 25V, 5.8A, 3-Sot-23; Channel Type Infineon - 25T5496 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 5.8A, 3-Sot-23; Channel Type Infineon
25T5496
N Channel Mosfet, 25V, 5.8A, 3-Sot-23; Channel Type Infineon 25T5496
N CHANNEL MOSFET, 25V, 5.8A, 3-SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 5.8A, 3-SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:5.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFML8244TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFML8244TRPBF
Single FETs, MOSFETs IRFML8244TRPBF
MOSFET N-CH 25V 5.8A SOT23

MOSFET N-CH 25V 5.8A SOT23

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7377219P 1657765 IRFML8244TRPBFTR-ND 069500-IRFML8244TRPBF 278-IRFML8244TRPBF IRFML8244TRPBF IRFML8244TRPBF IRFML8244TRPBF 25T5496 IRFML8244TRPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFML8244TRPBF 25V 5.8A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 25V, 5.8A, 3-Sot-23; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data