The IRHLUC7930Z4 is a radiation-hardened, dual P-channel MOSFET in an LCC-6 surface-mount package, designed for space and high-reliability applications. It is rated for a drain-to-source voltage of -60V and a continuous drain current of -0.65A at 25°C, with a maximum on-state resistance of 1.6Ω. The device supports CMOS and TTL logic-level drive signals and is qualified to MIL-PRF-19500 for space applications. It is hardened against total ionizing dose up to 300 krad(Si) and exhibits immunity to single event effects up to an LET of 85 MeV·cm²/mg. The package is hermetically sealed with a typical weight of 0.2 g, and it meets ESD classification Class 0B per MIL-STD-750, Method 1020.
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - An IRHLUC7970Z4 with optional Total Dose Rating of 300kRads (Si)
Benefits
Similar Parts
IRHLUC7970Z4
A IRHLUC7970Z4 with Standard Packaging
IRHLUC7930Z4
An IRHLUC7970Z4 with optional Total Dose Rating of 300kRads (Si)
IRHLUC7970Z4SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLUC7930Z4 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Dual rad hard power MOSFETs - IRHLUC7930Z4 |
| Polarity | P-Channel; P |