100V Single N-Channel IR MOSFET in a PQFN 3.3x3.3 package
The IR MOSFET™ family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Planar cell structure for wide SOA
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100kHz
Industry standard surface-mount package
Benefits
Increased ruggedness
Wide availability from distribution partners
Industry standard qualification level
High performance in low frequency applications
Standard pinout allows for drop in replacement
Potential Applications
Power over Ethernet
Applications
Light electric vehicles (LEV)
Designers who used this product also designed with
IPT015N10N5 | N-Channel Power MOSFET
BSS84PW | Small signal/small power MOSFET
BSS123N | Small signal/small power MOSFET
IRFS4229 | N-Channel Power MOSFET
IRFR4615 | N-Channel Power MOSFET
BSR316P | Small signal/small power MOSFET
IPT015N10N5 | N-Channel Power MOSFET
BSS84PW | Small signal/small power MOSFET
BSS123N | Small signal/small power MOSFET
IRFS4229 | N-Channel Power MOSFET
IRFR4615 | N-Channel Power MOSFET
BSR316P | Small signal/small power MOSFET
IPT015N10N5 | N-Channel Power MOSFET
BSS84PW | Small signal/small power MOSFET
1 2
100V Single N-Channel IR MOSFET in a PQFN 3.3x3.3 package
The IR MOSFET™ family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
- Planar cell structure for wide SOA
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100kHz
- Industry standard surface-mount package
Benefits
- Increased ruggedness
- Wide availability from distribution partners
- Industry standard qualification level
- High performance in low frequency applications
- Standard pinout allows for drop in replacement
Potential Applications
Power over Ethernet
Applications
- Light electric vehicles (LEV)
Designers who used this product also designed with
- IPT015N10N5 |
N-Channel Power MOSFET
- BSS84PW |
Small signal/small power MOSFET
- BSS123N |
Small signal/small power MOSFET
- IRFS4229 |
N-Channel Power MOSFET
- IRFR4615 |
N-Channel Power MOSFET
- BSR316P |
Small signal/small power MOSFET
- IPT015N10N5 |
N-Channel Power MOSFET
- BSS84PW |
Small signal/small power MOSFET
- BSS123N |
Small signal/small power MOSFET
- IRFS4229 |
N-Channel Power MOSFET
- IRFR4615 |
N-Channel Power MOSFET
- BSR316P |
Small signal/small power MOSFET
- IPT015N10N5 |
N-Channel Power MOSFET
- BSS84PW |
Small signal/small power MOSFET
1
2