Infineon Technologies AG 30V 6A 13A MOSFET Transistor IRFHS9301TRPBF

Description
MOSFET P-CH 30V 6A/13A 6PQFN Product overview: IRFHS9301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHS9301TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 30V 6A/13A 6PQFN Product overview: IRFHS9301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHS9301TRPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRFHS9301TRPBF is a P-Channel MOSFET designed for various applications, including charge and discharge switching for battery applications and system/load switching. It features a maximum drain-to-source voltage (VDS) of -30V and a maximum gate-to-source voltage (VGS) of ±20V. The device has a low on-resistance (RDS(on)) of 37 mΩ at a gate voltage of -10V, which helps reduce conduction losses. With a continuous drain current rating of -8.5A at a case temperature of 25°C, it is suitable for applications requiring efficient power management. The typical total gate charge is 13 nC, making it compatible with existing surface mount techniques for easier manufacturing. The device is RoHS compliant, ensuring it contains no lead, bromide, or halogen, which contributes to its environmentally friendly profile. The IRFHS9301TRPBF is packaged in a compact 2mm x 2mm PQFN format, allowing for increased power density in designs. It is rated for industrial applications with a moisture sensitivity level of MSL1, indicating its reliability in various operating conditions.

Datasheet Summary
Powered by GS/AI

The IRFHS9301TRPBF is a P-Channel MOSFET designed for various applications, including charge and discharge switching for battery applications and system/load switching. It features a maximum drain-to-source voltage (VDS) of -30V and a maximum gate-to-source voltage (VGS) of ±20V. The device has a low on-resistance (RDS(on)) of 37 mΩ at a gate voltage of -10V, which helps reduce conduction losses. With a continuous drain current rating of -8.5A at a case temperature of 25°C, it is suitable for applications requiring efficient power management. The typical total gate charge is 13 nC, making it compatible with existing surface mount techniques for easier manufacturing. The device is RoHS compliant, ensuring it contains no lead, bromide, or halogen, which contributes to its environmentally friendly profile. The IRFHS9301TRPBF is packaged in a compact 2mm x 2mm PQFN format, allowing for increased power density in designs. It is rated for industrial applications with a moisture sensitivity level of MSL1, indicating its reliability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A 13A MOSFET Transistor
278-IRFHS9301TRPBF
30V 6A 13A MOSFET Transistor 278-IRFHS9301TRPBF
MOSFET P-CH 30V 6A/13A 6PQFN Product overview: IRFHS9301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHS9301TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 6A/13A 6PQFN Product overview: IRFHS9301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFHS9301TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9301TRPBF - 205364-IRFHS9301TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9301TRPBF
205364-IRFHS9301TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9301TRPBF 205364-IRFHS9301TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205364-IRFHS9301TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta) Family Name: IRFHS9301 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PQFN (2x2) Dimension: 6-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta), 13A (Tc) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 580pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 7.8A, 10V Alternative Parts (Cross-Reference): IRFHS9301TR2PBF; Introduction Date: November 18, 2010 ECCN: EAR99 Country of Origin: China , Thailand Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205364-IRFHS9301TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta)
Family Name: IRFHS9301
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Dimension: 6-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta), 13A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 580pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 7.8A, 10V
Alternative Parts (Cross-Reference): IRFHS9301TR2PBF;
Introduction Date: November 18, 2010
ECCN: EAR99
Country of Origin: China , Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFHS9301TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHS9301TRPBFCT-ND
Single FETs, MOSFETs IRFHS9301TRPBFCT-ND
P-Channel 30V 6A (Ta), 13A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

P-Channel 30V 6A (Ta), 13A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRFHS9301TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHS9301TRPBFTR-ND
Single FETs, MOSFETs IRFHS9301TRPBFTR-ND
P-Channel 30V 6A (Ta), 13A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

P-Channel 30V 6A (Ta), 13A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRFHS9301TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFHS9301TRPBFDKR-ND
Single FETs, MOSFETs IRFHS9301TRPBFDKR-ND
P-Channel 30V 6A (Ta), 13A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

P-Channel 30V 6A (Ta), 13A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
 - IRFHS9301TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFHS9301 - 30V Single P-Channel HEXFET Power MOSFET

IRFHS9301 - 30V Single P-Channel HEXFET Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFHS9301TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFHS9301TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFHS9301TRPBF
MOSFET P-CH 30V 6A/13A 6PQFN

MOSFET P-CH 30V 6A/13A 6PQFN

Supplier's Site
Mosfet, P-Ch, -30V, -13A, Pqfn-8; Transistor Polarity Infineon - 91Y4686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -13A, Pqfn-8; Transistor Polarity Infineon
91Y4686
Mosfet, P-Ch, -30V, -13A, Pqfn-8; Transistor Polarity Infineon 91Y4686
MOSFET, P-CH, -30V, -13A, PQFN-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-13A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -13A, PQFN-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-13A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFHS9301TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFHS9301TRPBF
Single FETs, MOSFETs IRFHS9301TRPBF
MOSFET P-CH 30V 6A/13A 6PQFN

MOSFET P-CH 30V 6A/13A 6PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFHS9301TRPBF 205364-IRFHS9301TRPBF IRFHS9301TRPBFCT-ND IRFHS9301TRPBF IRFHS9301TRPBF 91Y4686 IRFHS9301TRPBF
Product Name 30V 6A 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFHS9301TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -13A, Pqfn-8; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 2.1 milliwatts 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data