IRHLG7S7214SCS is a radiation-hardened, hermetically sealed, quad N-channel Power MOSFET in a MO-036AB thru-hole package, rated for 250V drain-source breakdown voltage, 0.8A continuous drain current, and a maximum on-resistance of 1.1Ω. It supports 5V CMOS and TTL logic-level drive, with a maximum total gate charge of 15nC. The device is qualified per MIL-PRF-19500 for space applications and screened to S-Level, with a total ionizing dose tolerance of 100 krad(Si). Weight is 1.3 g typical. ESD rating is Class 1B per MIL-STD-750, Method 1020.
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Screening Level Space
Similar Parts
IRHLG7S7214
A IRHLG7S7214 with RadHard Hermetic Packaging
IRHLG7S7214SCS
Screening Level Space
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLG7S7214SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHLG7S7214SCS |
| Polarity | N-Channel; N |