The IRHG57110 is a radiation-hardened, quad N-channel power MOSFET in a hermetically sealed MO-036AB ceramic package, designed for space applications requiring high reliability. It has a drain-to-source breakdown voltage of 100V, a continuous drain current of 1.6A, and a maximum on-state resistance of 0.29Ω. The device features a total gate charge of 17nC and operates with a junction temperature range of -55°C to +150°C. It is qualified to MIL-PRF-19500 and rated for up to 100 krad(Si) total ionizing dose, with single event effect hardening verified up to 84 MeV⋅cm²/mg. The part is ESD classified as Class 1A per MIL-STD-750, Method 1020, and weighs 1.3g typical.
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG57110 with RadHard Hermetic Packaging
Benefits
Similar Parts
IRHG57110
A IRHG57110 with RadHard Hermetic Packaging
IRHG57110SCS
Standard Packaging
IRHG53110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHG57110 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHG57110 |
| Polarity | N-Channel; N |