Infineon Technologies AG 60V 195A MOSFET Transistor IRFB7530PBF

Description
MOSFET N-CH 60V 195A TO220AB Product overview: IRFB7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 195A TO220AB Product overview: IRFB7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 195A MOSFET Transistor
278-IRFB7530PBF
60V 195A MOSFET Transistor 278-IRFB7530PBF
MOSFET N-CH 60V 195A TO220AB Product overview: IRFB7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7530PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 195A TO220AB Product overview: IRFB7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB7530PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7530PBF - 875090-IRFB7530PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7530PBF
875090-IRFB7530PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7530PBF 875090-IRFB7530PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875090-IRFB7530PBF Series: HEXFET®, StrongIRFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 195A (Tc) 375W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IRFB7530 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875090-IRFB7530PBF
Series: HEXFET®, StrongIRFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 195A (Tc) 375W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IRFB7530
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFB7530PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFB7530PBF-ND
Single FETs, MOSFETs 448-IRFB7530PBF-ND
N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-220AB

N-Channel 60V 195A (Tc) 375W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 8208833P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8208833P
MOSFETs 8208833P
Infineon IRFB7530PBF MOSFET

Infineon IRFB7530PBF MOSFET

Supplier's Site
MOSFETs - 8208833 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8208833
MOSFETs 8208833
Infineon IRFB7530PBF MOSFET

Infineon IRFB7530PBF MOSFET

Supplier's Site
MOSFETs - 1459657 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1459657
MOSFETs 1459657
Infineon IRFB7530PBF MOSFET

Infineon IRFB7530PBF MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET N CH 60V 195A TO-220AB

MOSFET MOSFET N CH 60V 195A TO-220AB

Buy Now Datasheet
Mosfet, N Channel, 60V, 195A, To-220Ab-3; Channel Type Infineon - 43X7200 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 195A, To-220Ab-3; Channel Type Infineon
43X7200
Mosfet, N Channel, 60V, 195A, To-220Ab-3; Channel Type Infineon 43X7200
MOSFET, N CHANNEL, 60V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 195A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

Supplier's Site
Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3 - 376-IRFB7530PBF - Utmel Electronic Limited
Hong Kong, China
Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3
376-IRFB7530PBF
Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3 376-IRFB7530PBF
Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3

Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB7530PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB7530PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB7530PBF
MOSFET N-CH 60V 195A TO220AB

MOSFET N-CH 60V 195A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFB7530PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB7530PBF
Single FETs, MOSFETs IRFB7530PBF
MOSFET N-CH 60V 195A TO220AB

MOSFET N-CH 60V 195A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFB7530PBF 875090-IRFB7530PBF 448-IRFB7530PBF-ND 8208833P 8208833 IRFB7530PBF 43X7200 376-IRFB7530PBF IRFB7530PBF IRFB7530PBF
Product Name 60V 195A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB7530PBF Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Mosfet, N Channel, 60V, 195A, To-220Ab-3; Channel Type Infineon Single N-Channel 60 V 2 mOhm 274 nC HEXFET® Power Mosfet - TO-220-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 0.2420 kS
PD 375 milliwatts 375000 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data