Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IRFR9024NCTRPBF IRFR9024NCTRPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999901-IRFR9024NCTRP BF Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -55 V Number of Elements: 1 Power Dissipation: 38 W Number of Pins: 3 Rise Time: 55 ns Fall Time: 37 ns Categories: PMIC - Power Management - Specialized Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 13 ns Package Quantity: 2000 Continuous Drain Current (ID): -11 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V On-State Resistance: 175 mΩ
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999901-IRFR9024NCTRP BF Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -55 V Number of Elements: 1 Power Dissipation: 38 W Number of Pins: 3 Rise Time: 55 ns Fall Time: 37 ns Categories: PMIC - Power Management - Specialized Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 13 ns Package Quantity: 2000 Continuous Drain Current (ID): -11 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V On-State Resistance: 175 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IRFR9024NCTRPBF - 999901-IRFR9024NCTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IRFR9024NCTRPBF
999901-IRFR9024NCTRPBF
PMIC - PMIC - Power Management - Specialized - IRFR9024NCTRPBF 999901-IRFR9024NCTRPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999901-IRFR9024NCTRP BF Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -55 V Number of Elements: 1 Power Dissipation: 38 W Number of Pins: 3 Rise Time: 55 ns Fall Time: 37 ns Categories: PMIC - Power Management - Specialized Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 13 ns Package Quantity: 2000 Continuous Drain Current (ID): -11 A Turn-Off Delay Time: 23 ns Gate to Source Voltage (Vgs): 20 V On-State Resistance: 175 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999901-IRFR9024NCTRPBF
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -55 V
Number of Elements: 1
Power Dissipation: 38 W
Number of Pins: 3
Rise Time: 55 ns
Fall Time: 37 ns
Categories: PMIC - Power Management - Specialized
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 13 ns
Package Quantity: 2000
Continuous Drain Current (ID): -11 A
Turn-Off Delay Time: 23 ns
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 175 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 999901-IRFR9024NCTRPBF
Product Name PMIC - PMIC - Power Management - Specialized - IRFR9024NCTRPBF
rDS(on) 0.1750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
 - BSO080P03NS3GXUMA1 - Rochester Electronics
Specs
Package Type SO-8; DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3685-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details