Infineon Technologies AG 55V 53A MOSFET Transistor IRFZ46NL

Description
MOSFET N-CH 55V 53A TO262 Product overview: IRFZ46NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 53A TO262 Product overview: IRFZ46NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 53A MOSFET Transistor
278-IRFZ46NL
55V 53A MOSFET Transistor 278-IRFZ46NL
MOSFET N-CH 55V 53A TO262 Product overview: IRFZ46NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NL can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 53A TO262 Product overview: IRFZ46NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFZ46NL - 1188199-IRFZ46NL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFZ46NL
1188199-IRFZ46NL
FETs - Single - IRFZ46NL 1188199-IRFZ46NL
Manufacturer: Infineon Technologies Win Source Part Number: 1188199-IRFZ46NL Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.8W, 107W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 53A Rds On (Maximum) at Id, Vgs: 16.5mOhm at 28A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1696pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188199-IRFZ46NL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.8W, 107W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 53A
Rds On (Maximum) at Id, Vgs: 16.5mOhm at 28A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1696pF at 25V

Buy Now
Single FETs, MOSFETs - IRFZ46NL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ46NL-ND
Single FETs, MOSFETs IRFZ46NL-ND
N-Channel 55V 53A (Tc) 3.8W (Ta), 107W (Tc) Through Hole TO-262

N-Channel 55V 53A (Tc) 3.8W (Ta), 107W (Tc) Through Hole TO-262

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFZ46NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFZ46NL
Integrated Circuits (ICs) - Transistors - MOSFETs IRFZ46NL
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRFZ46NL 1188199-IRFZ46NL IRFZ46NL-ND IRFZ46NL
Product Name 55V 53A MOSFET Transistor FETs - Single - IRFZ46NL Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
PD 3800 milliwatts 3800 to 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data