The IRFSL7437 is an N-channel power MOSFET designed for brushed motor, BLDC motor, battery-powered, and synchronous rectifier applications. It is packaged in a TO-262 case with a maximum continuous drain current of 195 A at 25°C (wire bond limited), a drain-to-source breakdown voltage of 40 V, and a typical on-resistance of 1.4 mΩ at 10 V gate voltage and 100 A drain current. The device supports a maximum power dissipation of 230 W and features a junction-to-case thermal resistance of 0.65 °C/W. It meets AEC-Q200 industrial qualification standards, is RoHS compliant, and is halogen-free. The device exhibits fully characterized capacitance and avalanche performance, with a single-pulse avalanche energy rating of 350 mJ (thermally limited).
40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-262 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. End-applications include cordless power and gardening tools, light electric vehicles and e-bikes demanding a high level of ruggedness and energy efficiency.
Summary of Features
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFSL7437 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0018 ohms |