N-Channel 40V 80A (Tc) 40.5W (Tc) Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 1046943-IRFI7446GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 3199pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 48A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor
MOSFET N-CH 40V 80A TO220AB FP
MOSFET TO-220-3 . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFI7446GPBF-ND | 1046943-IRFI7446GPBF | IRFI7446GPBF | IRFI7446GPBF | IRFI7446GPBF | 95843209 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI7446GPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Transistor | |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | FULLPAK220 | TO-220; TO-220-3 Full Pack | ||
| V(BR)DSS | 40 volts |