Infineon Technologies AG MOSFETs IRFI3205PBF

Description
MOSFET N-Channel 55V 64A HEXFET TO220FP
Request a Quote Datasheet
Description
MOSFET N-Channel 55V 64A HEXFET TO220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5429608P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429608P
MOSFETs 5429608P
MOSFET N-Channel 55V 64A HEXFET TO220FP

MOSFET N-Channel 55V 64A HEXFET TO220FP

Supplier's Site
MOSFETs - 5429608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429608
MOSFETs 5429608
MOSFET N-Channel 55V 64A HEXFET TO220FP

MOSFET N-Channel 55V 64A HEXFET TO220FP

Supplier's Site
MOSFETs - 1248986 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248986
MOSFETs 1248986
MOSFET N-Channel 55V 64A HEXFET TO220FP

MOSFET N-Channel 55V 64A HEXFET TO220FP

Supplier's Site
MOSFETs - 2626754P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626754P
MOSFETs 2626754P
Infineon MOSFET IRFI3205PBF

Infineon MOSFET IRFI3205PBF

Supplier's Site
MOSFETs - 2626753 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626753
MOSFETs 2626753
Infineon MOSFET IRFI3205PBF

Infineon MOSFET IRFI3205PBF

Supplier's Site
MOSFETs - 2626754 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626754
MOSFETs 2626754
Infineon MOSFET IRFI3205PBF

Infineon MOSFET IRFI3205PBF

Supplier's Site
 - IRFI3205PBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 64A I(D), 55V, 0.008ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 64A I(D), 55V, 0.008ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI3205PBF - 1046923-IRFI3205PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI3205PBF
1046923-IRFI3205PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI3205PBF 1046923-IRFI3205PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046923-IRFI3205PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 34A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046923-IRFI3205PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 34A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFI3205PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI3205PBF-ND
Single FETs, MOSFETs IRFI3205PBF-ND
N-Channel 55V 64A (Tc) 63W (Tc) Through Hole TO-220AB Full-Pak

N-Channel 55V 64A (Tc) 63W (Tc) Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
55V 64A MOSFET Transistor
278-IRFI3205PBF
55V 64A MOSFET Transistor 278-IRFI3205PBF
MOSFET N-CH 55V 64A TO220AB FP Product overview: IRFI3205PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI3205PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 64A TO220AB FP Product overview: IRFI3205PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI3205PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI3205PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFI3205PBF
Single FETs, MOSFETs IRFI3205PBF
IRFI3205 - 12V-300V N-CHANNEL PO

IRFI3205 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI3205PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFI3205PBF
Single FETs, MOSFETs IRFI3205PBF
MOSFET N-CH 55V 64A TO220AB FP

MOSFET N-CH 55V 64A TO220AB FP

Supplier's Site Datasheet
Mosfet, N-Ch, 55V, 64A, 175Deg C, 63W; Channel Type Infineon - 38K2520 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 64A, 175Deg C, 63W; Channel Type Infineon
38K2520
Mosfet, N-Ch, 55V, 64A, 175Deg C, 63W; Channel Type Infineon 38K2520
MOSFET, N-CH, 55V, 64A, 175DEG C, 63W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:64A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 55V, 64A, 175DEG C, 63W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:64A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 56A 8mOhm 113.3nC

MOSFET MOSFT 55V 56A 8mOhm 113.3nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI3205PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI3205PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI3205PBF
MOSFET N-CH 55V 64A TO220AB FP

MOSFET N-CH 55V 64A TO220AB FP

Supplier's Site
Transistor - 17514656 - Radwell International
Willingboro, NJ, United States
Transistor
17514656
Transistor 17514656
MOSFET, N CHANNEL, 55 V, 64 A, 63 W, 0.008 OHM, 3 PIN, THROUGH HOLE, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 55 V, 64 A, 63 W, 0.008 OHM, 3 PIN, THROUGH HOLE, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 5429608P 5429608 1248986 2626754P IRFI3205PBF 1046923-IRFI3205PBF IRFI3205PBF-ND 278-IRFI3205PBF IRFI3205PBF 38K2520 IRFI3205PBF IRFI3205PBF 17514656
Product Name MOSFETs MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI3205PBF Single FETs, MOSFETs 55V 64A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 55V, 64A, 175Deg C, 63W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220 TO-220; To-220 TO-220; To-220fp TO-220; TO-220 FULLPAK22 TO-220; SOT3; TO-220AB Full-Pak TO-220; TO-220-3 Full Pack Tube TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement Enhancement Enhancement
Number of units in IC 1 1
rDS(on) 0.0080 ohms
Unlock Full Specs
to access all available technical data