Infineon Technologies AG Single FETs, MOSFETs IRF7468

Description
N-Channel 40V 9.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 40V 9.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7468-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7468-ND
Single FETs, MOSFETs IRF7468-ND
N-Channel 40V 9.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 40V 9.4A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
FETs - Single - IRF7468 - 1187292-IRF7468 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7468
1187292-IRF7468
FETs - Single - IRF7468 1187292-IRF7468
Manufacturer: Infineon Technologies Win Source Part Number: 1187292-IRF7468 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Industrial, Computers & Computer Peripherals Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 9.4A Rds On (Maximum) at Id, Vgs: 15.5mOhm at 9.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 34nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 2460pF at 20V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187292-IRF7468
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Industrial, Computers & Computer Peripherals
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 9.4A
Rds On (Maximum) at Id, Vgs: 15.5mOhm at 9.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 2460pF at 20V

Buy Now
40V 9.4A MOSFET Transistor - 278-IRF7468 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 9.4A MOSFET Transistor
278-IRF7468
40V 9.4A MOSFET Transistor 278-IRF7468
MOSFET N-CH 40V 9.4A 8SO Product overview: IRF7468 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7468 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 9.4A 8SO Product overview: IRF7468 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7468 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 66771018 - Radwell International
Willingboro, NJ, United States
Transistor
66771018
Transistor 66771018
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9.4A I(D), 40V, 0.0155OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9.4A I(D), 40V, 0.0155OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7468 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7468
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7468
MOSFET N-CH 40V 9.4A 8SO

MOSFET N-CH 40V 9.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF7468-ND 1187292-IRF7468 278-IRF7468 66771018 IRF7468
Product Name Single FETs, MOSFETs FETs - Single - IRF7468 40V 9.4A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tube 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 40 volts
QG 34 nC
Unlock Full Specs
to access all available technical data