The IRHF9130 is a radiation-hardened, P-channel power MOSFET designed for space applications, featuring a TO-205AF (TO-39) ceramic package and weighing 0.98 g. It has a drain-to-source breakdown voltage of -100 V, a continuous drain current of -6.5 A at 25°C, and a static drain-to-source on-resistance of 0.30 Ω at -12 V gate-source voltage. The device is hardened to 100 krad(Si) total ionizing dose and exhibits single event effect hardening. It is hermetically sealed, proton tolerant, and meets ESD Class 1B per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 5.0 °C/W.
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS
Features
Potential Applications
Slash Sheet
Similar Parts
IRHF9130
TO-205AF, 100 krad(Si) TID, COTS
JANSR2N7389
TO-205AF, 100 krad(Si) TID, QPL
IRHF93130
TO-205AF, 300 krad(Si) TID, COTS
JANTXVF2N7389
TO-205AF, 300 krad(Si) TID, QPL
JANSF2N7389
TO-205AF, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHF9130 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHF9130 |
| Polarity | P-Channel; P |