The IRFS4620 is a 200V N-channel HEXFET power MOSFET in a D2Pak (TO-263) package, designed for high-efficiency switching applications such as synchronous rectification and uninterruptible power supplies. It has a maximum continuous drain current of 24A at 25°C, a typical on-resistance of 63.7mΩ at 10V gate bias, and a peak pulsed drain current of 100A. The device features a thoroughly characterized avalanche capability with a single-pulse energy rating of 113mJ and a gate-to-source voltage rating of ±20V. Thermal resistance from junction to case is 1.045°C/W, and the operating junction temperature range is -55°C to +175°C. The part is lead-free and meets RoHS requirements.
200V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS4620 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0775 ohms |