Infineon Technologies AG Single FETs, MOSFETs IRFP048N

Description
N-Channel 55V 64A (Tc) 140W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 55V 64A (Tc) 140W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP048N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP048N-ND
Single FETs, MOSFETs IRFP048N-ND
N-Channel 55V 64A (Tc) 140W (Tc) Through Hole TO-247AC

N-Channel 55V 64A (Tc) 140W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
55V 64A MOSFET Transistor
278-IRFP048N
55V 64A MOSFET Transistor 278-IRFP048N
MOSFET N-CH 55V 64A TO247AC Product overview: IRFP048N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048N can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 64A TO247AC Product overview: IRFP048N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP048N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFP048N - 1187751-IRFP048N - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFP048N
1187751-IRFP048N
FETs - Single - IRFP048N 1187751-IRFP048N
Manufacturer: Infineon Technologies Win Source Part Number: 1187751-IRFP048N Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 140W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 64A Rds On (Maximum) at Id, Vgs: 16mOhm at 37A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 89nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187751-IRFP048N
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 140W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 64A
Rds On (Maximum) at Id, Vgs: 16mOhm at 37A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 89nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1900pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP048N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP048N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP048N
MOSFET N-CH 55V 64A TO247AC

MOSFET N-CH 55V 64A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFP048N-ND 278-IRFP048N 1187751-IRFP048N IRFP048N
Product Name Single FETs, MOSFETs 55V 64A MOSFET Transistor FETs - Single - IRFP048N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Bag TO-247; SOT3 -55degC ~ 175degC (TJ)
PD 140000 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data