IRHLUC7630Z4 is a radiation-hardened, dual-channel, logic-level power MOSFET in an LCC-6 surface-mount package, designed for space applications with a total ionizing dose (TID) rating of 300 krad(Si). It features a drain-to-source breakdown voltage of ±60 V, a maximum continuous drain current of 0.89 A (N-channel) and -0.65 A (P-channel), and static on-state resistance of 0.75 Ω (N-channel) and 1.6 Ω (P-channel). The device is hermetically sealed, meets MIL-PRF-19500 qualification for space use, and is hardened against single event effects.
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Similar to IRHLUC7670Z4 with optional Total Dose Rating of 300kRads
Benefits
Similar Parts
IRHLUC7670Z4
A IRHLUC7670Z4 with Standard Packaging
IRHLUC7630Z4
Similar to IRHLUC7670Z4 with optional Total Dose Rating of 300kRads
IRHLUC7670Z4SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLUC7630Z4 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Dual rad hard power MOSFETs - IRHLUC7630Z4 |
| Polarity | 1N / 1P |