Infineon Technologies AG Single FETs, MOSFETs IRFP3703

Description
N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP3703-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP3703-ND
Single FETs, MOSFETs IRFP3703-ND
N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-247AC

N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-247AC

Buy Now Datasheet
FETs - Single - IRFP3703 - 1187792-IRFP3703 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFP3703
1187792-IRFP3703
FETs - Single - IRFP3703 1187792-IRFP3703
Manufacturer: Infineon Technologies Win Source Part Number: 1187792-IRFP3703 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 3.8W, 230W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 210A Rds On (Maximum) at Id, Vgs: 2.8mOhm at 76A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 209nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 8250pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187792-IRFP3703
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 3.8W, 230W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 210A
Rds On (Maximum) at Id, Vgs: 2.8mOhm at 76A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 209nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 8250pF at 25V

Buy Now
Singapore, Singapore
30V 210A MOSFET Transistor
278-IRFP3703
30V 210A MOSFET Transistor 278-IRFP3703
MOSFET N-CH 30V 210A TO247AC Product overview: IRFP3703 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3703 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 210A TO247AC Product overview: IRFP3703 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3703 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFP3703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFP3703
Integrated Circuits (ICs) - Transistors - MOSFETs IRFP3703
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP3703-ND 1187792-IRFP3703 278-IRFP3703 IRFP3703
Product Name Single FETs, MOSFETs FETs - Single - IRFP3703 30V 210A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Bag
V(BR)DSS 30 volts
QG 209 nC
Unlock Full Specs
to access all available technical data