75V Single N-Channel Power MOSFET in a TO-247 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Planar cell structure for wide SOA
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100kHz
Industry standard through-hole power package
High current rating
Benefits
Increased ruggedness
Wide availability from distribution partners
Industry standard qualification level
High performance in low frequency applications
Standard pinout allows for drop in replacement
High current carrying capability
Designers who used this product also designed with
IPD122N10N3 G | N-Channel Power MOSFET
IRFB4321 | N-Channel Power MOSFET
IRFB3077 | N-Channel Power MOSFET
IRFB3306 | N-Channel Power MOSFET
IPD122N10N3 G | N-Channel Power MOSFET
IRFB4321 | N-Channel Power MOSFET
IRFB3077 | N-Channel Power MOSFET
IRFB3306 | N-Channel Power MOSFET
IPD122N10N3 G | N-Channel Power MOSFET
IRFB4321 | N-Channel Power MOSFET
IRFB3077 | N-Channel Power MOSFET
IRFB3306 | N-Channel Power MOSFET
75V Single N-Channel Power MOSFET in a TO-247 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
- Planar cell structure for wide SOA
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100kHz
- Industry standard through-hole power package
- High current rating
Benefits
- Increased ruggedness
- Wide availability from distribution partners
- Industry standard qualification level
- High performance in low frequency applications
- Standard pinout allows for drop in replacement
- High current carrying capability
Designers who used this product also designed with
- IPD122N10N3 G |
N-Channel Power MOSFET
- IRFB4321 |
N-Channel Power MOSFET
- IRFB3077 |
N-Channel Power MOSFET
- IRFB3306 |
N-Channel Power MOSFET
- IPD122N10N3 G |
N-Channel Power MOSFET
- IRFB4321 |
N-Channel Power MOSFET
- IRFB3077 |
N-Channel Power MOSFET
- IRFB3306 |
N-Channel Power MOSFET
- IPD122N10N3 G |
N-Channel Power MOSFET
- IRFB4321 |
N-Channel Power MOSFET
- IRFB3077 |
N-Channel Power MOSFET
- IRFB3306 |
N-Channel Power MOSFET