IRF8736 - N-Channel Small Power MOSFET
N-Channel 30V 18A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 18A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 18A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 18A 8SO Product overview: IRF8736TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF8736TRPBF can be used for catalog matching and distributor lookup.
30V 18A 4.8mΩ@10V,18A 2.5W 2.35V@50uA N Channel SOP-8 MOSFETs ROHS
MOSFET N-CH 30V 18A 8SO
N CHANNEL MOSFET, 30V, 18A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET N-CH 30V 18A 8SO
MOSFET MOSFT 30V 18A 4.8mOhm 17nC Qg
| RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2575508 | IRF8736TRPBF | IRF8736TRPBFDKR-ND | 278-IRF8736TRPBF | IRF8736TRPBF | IRF8736TRPBF | 58M7430 | IRF8736TRPBF | IRF8736TRPBF |
| Product Name | MOSFETs | Single FETs, MOSFETs | 30V 18A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 30V, 18A, Soic; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | SO-8; SO-8 | SO8 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | Surface Mount | ||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |