Infineon Technologies AG Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
100V OptiMOS™ 5 power MOSFET in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications up to 300 A, such as forklifts, light electric vehicles...
500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all...
600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7, C7...
600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in Q-DPAK BSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7T with embedded temperature sensor increases junction...
600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in Q-DPAK TSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy The CoolMOS™ S7T with embedded temperature sensor increases junction...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R2K0PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R2K0PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R600PFD7S) completes the CoolMOS™ 7 offering for consumer applications. The IPN60R600PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R1K5PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R360PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R360PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K0PFD7S) completes the CoolMOS™ 7 offering for consumer applications. The IPN60R1K0PFD7S in a SOT-223 package features R...
600V CoolMOS™ PFD7 superjunction MOSFET in ThinPAK 5x6 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPLK60R360PFD7) complements the CoolMOS™ 7 offering for consumer applications. The IPLK60R360PFD7 in a ThinPAK 5x6...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R1K0PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R1K0PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R1K5PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R210PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R210PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R280PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R280PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R360PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R360PFD7S in a TO-252 DPAK...
600V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPD60R600PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPD60R600PFD7S in a TO-252 DPAK...
650 V CoolMOS™ 8 power transistor The 650 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 650 V CoolMOS™ 7 MOSFET family including C7 and CFD7. It...
700 V CoolMOS™ P7 superjunction MOSFET in Thin-PAK 5x6 package The CoolMOS™ P7 superjunction (SJ) MOSFET family is designed to address typical challenges in the low-power SMPS market, by offering...
800 V CoolMOS™ P7 superjunction MOSFET in ThinPAK 5x6 package The 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low-power SMPS applications by fully addressing market needs...
950 V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPD95R450PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS...
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,...
Combining excellent performance and ease-of-use CoolMOS™ P7 superjunction (SJ) MOSFET is designed to address typical challenges in the low power SMPS market, by offering excellent performance and ease-of-use, enabling improved...
CoolMOS™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies The 600V CoolMOS™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss...
CoolMOS™ CE is suitable for hard and soft switching applications and as modern superjunction, it delivers low conduction and switching losses improving efficiency and ultimately reduces power consumption. 600 V,...
CoolMOS™ CP, Infineon's fifth series of CoolMOS™, is designed for hard and soft switching topologies, CCM PFC as well as PWM for ATX, notebook adapter PDP and LCD TV. Summary...
CoolMOS™ E6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The offered devices provide all benefits of a fast switching SJ MOSFET while not sacrificing ease-of-use.
Cost-effective drop-in replacement for DPAK Infineon is growing the portfolio of CoolMOS™ CE with the SOT-223 package as a cost effective alternative to DPAK that also enables footprint reduction in...
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more...
Double DPAK (D-DPAK) Innovative top-side cooled SMD solution for high power applications Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power...
Fully optimized best-in-class performance at 120 V This is a normal level 120 V MOSFET in D²PAK-7 pin package with 1.9 mOhm on-resistance. IPF019N12NM6 is part of Infineon’s OptiMOS™ 6...
Industry leading power MOSFET technology for telecom power supply and low voltage drives with OptiMOS™ 5 80V in TO-Leadless (TOLL) package Infineon’s OptiMOS™ 5 80V n-channel power MOSFET IPT019N08N5 in...
Infineon’s answer for flyback topologies up to 75W Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the...
Infineon’s answer for flyback topologies Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS...
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™
Infineon’s answer to resonant high power topologies The 600 V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series.
Infineon’s best price performance 600V CoolMOS™ S7 Superjunction MOSFET for low frequency switching applications in TO-Leadless (TOLL) package Infineon’s 600V CoolMOS™ S7 Superjunction MOSFET (IPT60R022S7) in TO-Leadless (Pb-free) package comes...
Infineon’s best price performance Superjunction MOSFET for low frequency switching applications in TO-220 package With a design optimized for low conduction losses, the 600V CoolMOS™ S7 Superjunction MOSFET (IPP60R065S7) in...
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over...
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both...
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor...
Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary...
Infineon's 600 V SJ MOSFET in bottom-side cooled package minimizes conduction losses and enables standardized cooling and mounting of the device The 600 V CoolMOS™ S7 SJ MOSFET family is...
Infineon's TO-Leadless package is optimized for high current applications such as forklift, light electric vehicles (LEV), POL (point-of-load) and telecom. This package is a perfect solution for high power applications...
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering...
IPD60R180CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPD60R600CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDD60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPDD60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDQ60R007CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDQ60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPDQ60R037CM8 - 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
IPF036N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPF048N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products. OptiMOS™ 6 150 V technology was...
IPP038N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPP057N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products. OptiMOS™ 6 150 V technology was...
IPP60R016CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPP60R037CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPP60R180CM8 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7, CFD7,...
IPT034N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPT047N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPT60R016CM8 – 600 V CoolMOS™ 8 power transistor The 600 V CoolMOS™ 8 SJ MOSFETs series is the successor to the 600 V CoolMOS™ 7 MOSFET family including P7, S7,...
Optimized power MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high...
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the...
OptiMOS™ 5 100V power MOSFET in TO-Leadless (TOLL) package with 60% space reduction for telecom and low voltage drives applications Infineon’s OptiMOS™ 5 100V n-channel power MOSFET IPT026N10N5 in TO-Leadless...
OptiMOS™ 5 100V power MOSFET in TO-Leadless (TOLL) package with 60% space reduction for telecom and low voltage drives applications OptiMOS™ 5 100V industrial power MOSFET IPT020N10N5 in TO-Leadless from...
OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a...
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are...
OptiMOS™ 5 N-channel power MOSFET 60 V 0.9 mΩ in TOLL package Infineon's TO-Leadless package is optimized for high current applications such as forklift, light electric vehicles (LEV), point-of-load (POL)...
OptiMOS™ 5 power MOSFET 100 V in a TO-220 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom...
OptiMOS™ 5 power MOSFET 150 V 3.9 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications, such as forklifts, light electric vehicles (LEV),...
OptiMOS™ 5 power MOSFET 150 V 4.4 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power...
OptiMOS™ 5 power MOSFET 150 V 5.4 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power...
OptiMOS™ 5 power MOSFET 150 V 6.3 mOhm in TOLL Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power...
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can...
OptiMOS™ 5 power MOSFET 80V in TOLL package Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high current applications up to 300 A, such as forklifts, light electric...
OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1,8 mΩ, 259 A in D²PAK 7-pin The OptiMOS™ 5 Linear FET 2 technology enables best-in-class trade-off between on-state resistance and...
OptiMOS™ 5 Single N-channel Linear FET 2 100 V, 1.7 mΩ, 321 A in TOLL package IPT017N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100 V in TO-Leadless (TOLL),...
OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1.8 mΩ, 176 A in 8 mm x 8 mm footprint IPM018N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100...
OptiMOS™ 5 Single N-channel Linear FET 2 100 V, 2.3 mΩ, 243 A in TOLL package The OptiMOS™ 5 Linear FET 2 technology enables the best-in-class trade-off between on-state resistance...
OptiMOS™ 5 Single N-Channel Linear FET 60V, 0.8mΩ, 450A in TOLL package IPT008N06NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 60V in a TO-Leadless (TOLL) package, offering the industry’s lowest...
OptiMOS™ 5 Single N-Channel Linear FET 80V, 1.3mΩ, 330A in TOLL package IPT013N08NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 80V in a TO-Leadless (TOLL) package, offering the industry’s lowest...
OptiMOS™ 6 power MOSFET 135 V Normal Level in D²PAK 7-pin This product effectively bridges the gap between the 120 V and 150 V MOSFETs. In D²PAK 7-pin OptiMOS™ 6...
OptiMOS™ 6 power MOSFET 135 V Normal Level in TO-220 OptiMOS™ 6 135 V targets high-power motor-drive applications such as LEVs, e-forklifts, power and gardening tools, but also UPS applications...
OptiMOS™ 6 power MOSFET 135 V Normal Level in TOLL This product effectively bridges the gap between the 120 V and 150 V MOSFETs. In TOLL, OptiMOS™ 6 135 V...
OptiMOS™ 6 power MOSFET 150 V normal level in D²PAK 7-pin package IPF026N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly...
OptiMOS™ 6 power MOSFET 150 V normal level in TO-220 package IPP029N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive...
OptiMOS™ 6 power MOSFET 150 V normal level in TO-220 package IPP089N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy StrongIRFET™ and OptiMOS™
OptiMOS™ 6 power MOSFET 150 V normal level in TOLL package IPT025N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive...
OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 7-pin package IPF067N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power...
OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 7-pin package IPF129N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP069N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP095N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP130N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP339N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-Leadless package IPT067N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-Leadless package IPT129N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET normal level 120 V in TO-220 package This is a normal level 120 V MOSFET in TO-220 packaging with 2.2 mOhm on-resistance. IPP022N12NM6 is part of...
OptiMOS™ 6 power MOSFET normal level 120 V in TOLL package This is a normal level 120 V MOSFET in TO-Leadless packaging with 2.6 mOhm on-resistance. Compared to OptiMOS™ 3,...
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of...
OptiMOS™ power MOSFET 120 V in TOLL package The IPT030N12N3 G is the ideal fit for battery-powered equipment, with optimal balance between additional voltage breakdown margin and low on-state resistance...
P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery...
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2...
Single N-Channel OptiMOS™ 5 power MOSFET 80V 1.05mΩ 425A in a TOLL package IPT010N08NM5 is Infineon’s best-in-class 80V power MOSFET in a TO-Leadless (TOLL) package, offering the industry’s lowest on-state...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.6 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 4.2 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 5 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TO-220 package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TO-220 package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 3.0 mOhm, addressing a broad range of...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TOLL package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 1.7 mOhm, addressing a broad range of...
StrongIRFET™ 2 single N-channel power MOSFET 40 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 40 V features low RDS(on) of 1.35 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 40 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 40 V features lowest RDS(on) of 0.9 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.2 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 60 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 60 V features low RDS(on) of 1.65 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 1.4 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 2.3 mOhm, addressing a broad range...
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 3.9 mOhm, addressing a broad range...
The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in...
The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens...
The 600 V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs.
The 600V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R017CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R029CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R040CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R060CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R080CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R099CFD7 in...
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R125CFD7 in...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R065CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R095CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R115CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R130CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R160CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R200CFD7 in a ThinPAK...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R041CFD7 in a TO-220...
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R060CFD7 in a TO-220...
The 75V OptiMOS™ technology specializes in synchronous rectification applications. Based on the leading 80V technology these 75V products feature simultaneously lowest on-state resistances and superior switching performance. Summary of Features...
The IPT014N08NM5 is Infineon’s OptiMOS™ power MOSFET 1.4 mOhm, 80 V in a TO-Leadless (TOLL) package with a high current capability of 331 A (ID @25 ˚C). Infineon’s OptiMOS™
The new CoolMOS™ ThinPAK 5x6 is a leadless SMD package especially designed for high voltage MOSFETs. This new package has a very small footprint of 5x6mm 2 and a very...
The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The...

<< Prev Next >>