Trans MOSFET N-CH 200V 13A 3-Pin(3+Tab) IPAK Product overview: IRFU13N20D from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU13N20D can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188066-IRFU13N20D
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): FQU12N20TU; STD7NS20-1; STD7NS20-1T4; IRFU13N20D;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRFU13N20D | 1188066-IRFU13N20D |
| Product Name | 200V 13A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU13N20D |
| PD | 110000 milliwatts |